CD4072BPW Logic by Texas Instruments

LOGIC DUAL 4INPUT OR GATE 14TSSOP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.19

Distributor Stock
Logo for Farnell
Farnell
from US$0.70
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.31
983
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.69
-
Buy Now
Logo for element14
element14
from US$0.71
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.19
-
Buy Now

Specifications

Logic Family / Base Number CD4072
Logic Type OR
Output Current 6.8mA
No. of Inputs 4
Supply Voltage Min 3V
Supply Voltage Max 18V
Logic Case Style TSSOP
No. of Pins 14Pins
Logic IC Family CD4000
Logic IC Base Number 4072, 4072
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Logic IC Function Dual 4-Input OR Gate
Operating Temperature Range -55°C to +125°C
Supply Voltage Range 3V to 18V
Termination Type Surface Mount Device

Alternative Descriptions

IC: digital | Transfer Multisort Elektronik
Logic, Dual 4Input Or Gate, 14Tssop | Newark Electronics
2-ch 4-input 3-V to 18-V OR gate | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CD4072BPW?

Additional datasheets, footprints and schematics for CD4072BPW are listed on our Part Details page. You can also find images and similar parts to CD4072BPW on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CD4072BPW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4072BPW price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CD4072BPW fall under?

The CD4072BPW is listed under Semiconductors - ICs > Logic > Gates & Inverters.

Can I view similar or alternative parts?

You can view similar parts to CD4072BPW when available in the Gates & Inverters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CD4072BPW you can contact the distributor directly for product support, shipping queries etc.

Is the CD4072BPW RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CD4072BPW have stock available?

Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for CD4072BPW.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CD4072BPW often in real-time on the comparison pages.

What if I can't find stock of CD4072BPW?

You can fill out our help required form which you can use to request a quote for CD4072BPW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay