Status: | Unknown |
---|---|
Series: | CD4000 LOGIC Series |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.32
|
1,400
in stock
|
Buy Now | |
Texas Instruments
from US$0.21
|
10,100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.28
|
1,733
in stock
|
Buy Now | |
Schukat Electronic
from US$0.35
|
1,100
in stock
|
Buy Now | |
Newark Electronics
from US$0.72
|
802
in stock
|
Buy Now | |
element14
from US$0.74
|
802
in stock
|
Buy Now | |
Farnell
from US$0.30
|
802
in stock
|
Buy Now | |
Jameco Electronics
from US$0.49
|
744
in stock
|
Buy Now | |
Micros
from US$0.29
|
319
in stock
|
Buy Now |
Logic Family / Base Number | CD4071 |
---|---|
Logic Type | OR |
Output Current | 6.8mA |
No. of Inputs | 2 |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Logic Case Style | DIP |
No. of Pins | 14Pins |
Logic IC Family | CD4000 |
Logic IC Base Number | 4071, 4071 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | CD4000 LOGIC Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 4071 |
Device Marking | CD4071BE |
IC Generic Number | 4071 |
Logic Function Number | 4071 |
Logic IC Function | Quadruple 2-Input OR Gate |
No. of Gates | 4 |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 3V to 18V |
Termination Type | Through Hole |
4-ch 2-input 3-V to 18-V OR gate | Texas Instruments |
IC: digital | Transfer Multisort Elektronik |
CMOS Quad 2-Input OR Gate CD4071BE | RS |
Standard-CMOS C4000 DIP/DIL | Schukat Electronic |
Ic, 4000 Cmos, 4071, Dip14, 18V | Newark Electronics |
IC, 4000 CMOS, 4071, DIP14, 18V | element14 |
Quad 2-Input OR Gate | Micros |
Where can I find additional details, specifications and documents for a CD4071BE?
Additional datasheets, footprints and schematics for CD4071BE are listed on our Part Details page. You can also find images and similar parts to CD4071BE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4071BE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4071BE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4071BE fall under?
The CD4071BE is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to CD4071BE when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4071BE you can contact the distributor directly for product support, shipping queries etc.
Is the CD4071BE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4071BE have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, RS, Schukat Electronic and Newark Electronics have stock available or on a lead time for CD4071BE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4071BE often in real-time on the comparison pages.
What if I can't find stock of CD4071BE?
You can fill out our help required form which you can use to request a quote for CD4071BE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.