CD4069UBM96

Semiconductors - ICs

> Logic

> Gates & Inverters

Organise Price Comparison Results by
distributor space
Distributor Statistics for CD4069UBM96
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for CD4069UBM96
Details for Texas Instruments

CD4069UBM96

CMOS Hex Inverter
Buy Directly from Texas Instruments (6625 in Stock)
$0.1100 per unit
Series Information for CD4069UBM96 - Texas Instruments

Features

  • feature
    100% Tested for Quiescent Current at 20 V
  • feature
    Maximum Input Current of 1 u00b5A at 18 V Over Full Package-Temperature Range, 100 nA at 18 V and 25u00b0C
  • feature
    Medium Speed Operation: u2013tPHL, tPLH = 30 ns at 10 V (Typical)
  • feature
    Meets All Requirements of JEDEC Tentative
  • feature
    Standardized Symmetrical Output Characteristics

Description

IC HEX INVERTER SOIC-14
The CD4069UB device consist of six CMOS inverter circuits. These devices are intended for all generalpurpose inverter applications where the mediumpower TTL-drive and logic-level-conversion capabilities of circuits such as the CD4009 and CD4049 hex inverter and buffers are not required.

Specifications

Logic Family / Base Number:
CD4069
Logic Type:
Inverter
Output Current:
-
No. of Inputs:
1
Supply Voltage Min:
3V
Supply Voltage Max:
18V
Logic Case Style:
SOIC
No. of Pins:
14Pins
Logic IC Family:
CD4000
Logic IC Base Number:
4069
Operating Temperature Min:
-55°C
Operating Temperature Max:
125°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
Operating Temperature Range:
-55°C to +125°C
Supply Voltage Range:
3V to 18V

Alternate Descriptions

Avnet America

Inverter 6-Element CMOS 14-Pin SOIC T/R

Avnet America product

Avnet Europe

Inverter 6-Element CMOS 14-Pin SOIC T/R

Avnet Europe product

Texas Instruments

CMOS Hex Inverter

Texas Instruments product

Conrad

Integrated circuits from leading manufacturers. Please read our extensive documentation which is free to download.

Conrad product