Status: | Unknown |
---|---|
Series: | CD4000 LOGIC Series |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.40 |
1,725
|
Buy Now | |
Texas Instruments | US$0.25 |
967,165
|
Buy Now | |
Micros | US$0.29 |
3,575
|
Buy Now | |
Schukat Electronic | US$0.39 |
2,550
|
Buy Now | |
Transfer Multisort Elektronik | US$0.54 |
1,706
|
Buy Now | |
Jameco Electronics | US$0.55 |
645
|
Buy Now | |
Newark Electronics | US$0.76 |
440
|
Buy Now | |
element14 | US$0.90 |
440
|
Buy Now | |
Farnell | US$0.33 |
440
|
Buy Now | |
Chip One Stop | US$0.34 |
157
|
Buy Now |
Logic Family / Base Number | CD4069 |
---|---|
Logic Type | Inverter |
Output Current | 6.8mA |
No. of Inputs | 6 |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Logic Case Style | DIP |
No. of Pins | 14Pins |
Logic IC Family | CD4000 |
Logic IC Base Number | 4069, 4069 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | CD4000 LOGIC Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 4069 |
Device Marking | CD4069UBE |
IC Generic Number | 4069 |
Logic Function Number | 4069 |
Logic IC Function | Hex Inverter |
No. of Gates | 6 |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 3V to 18V |
Termination Type | Through Hole |
6-ch, 3-V to 18-V inverters | Texas Instruments |
Hex Inverter | Micros |
Six Invert Circ DIP14 | Schukat Electronic |
CMOS Hex Inverter CD4069UBE | RS |
IC: digital | Transfer Multisort Elektronik |
Ic, 4000 Cmos, 4069, Dip14, 18V | Newark Electronics |
IC, 4000 CMOS, 4069, DIP14, 18V | element14 |
Where can I find additional details, specifications and documents for a CD4069UBE?
Additional datasheets, footprints and schematics for CD4069UBE are listed on our Part Details page. You can also find images and similar parts to CD4069UBE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4069UBE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4069UBE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4069UBE fall under?
The CD4069UBE is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to CD4069UBE when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4069UBE you can contact the distributor directly for product support, shipping queries etc.
Is the CD4069UBE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4069UBE have stock available?
Authorised distributors including Texas Instruments, Micros, Schukat Electronic, RS and Transfer Multisort Elektronik have stock available or on a lead time for CD4069UBE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4069UBE often in real-time on the comparison pages.
What if I can't find stock of CD4069UBE?
You can fill out our help required form which you can use to request a quote for CD4069UBE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.