Multiplexer Configuration | 16 |
---|---|
No. of Circuits | 1Circuits |
On State Resistance Max | 125ohm |
Supply Voltage Range | 3V to 18V |
Analogue Multiplexer Case | TSSOP |
No. of Pins | 24Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Case Style | TSSOP |
Supply Current | 100µA |
Termination Type | Surface Mount Device |
LOGIC, SNGL 16CH MUS/DEMUX, 24TSSOP | Farnell |
Logic, Sngl 16Ch Mus/Demux, 24Tssop | Newark Electronics |
Where can I find additional details, specifications and documents for a CD4067BPW?
Additional datasheets, footprints and schematics for CD4067BPW are listed on our Part Details page. You can also find images and similar parts to CD4067BPW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4067BPW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4067BPW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4067BPW fall under?
The CD4067BPW is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to CD4067BPW when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4067BPW you can contact the distributor directly for product support, shipping queries etc.
Is the CD4067BPW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4067BPW have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for CD4067BPW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4067BPW often in real-time on the comparison pages.
What if I can't find stock of CD4067BPW?
You can fill out our help required form which you can use to request a quote for CD4067BPW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.