Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.35
|
9,975
in stock
|
Buy Now | |
Texas Instruments
from US$0.12
|
107,630
in stock
|
Buy Now | |
Micros
from US$0.24
|
1,850
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.25
|
1,782
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
929
in stock
|
Buy Now | |
Schukat Electronic
from US$0.21
|
575
in stock
|
Buy Now | |
Jameco Electronics
from US$0.65
|
536
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
400
in stock
|
Buy Now | |
element14
from US$0.17
|
400
in stock
|
Buy Now | |
Farnell
from US$0.20
|
395
in stock
|
Buy Now |
Analog Switch Type | SPST |
---|---|
No. of Channels | 4 |
Bandwidth | 40MHz |
On State Resistance Max | 240ohm |
Turn Off Time | 15ns |
Turn On Time | 15ns |
Supply Voltage Range | 3V to 18V |
10-pA on-state leakage current, 20-V, 1:1 (SPST), 4-channel analog switch | Texas Instruments |
CMOS Quad Bilateral Switch CD4066BE | RS |
Quad Bilateral Analog Switch | Micros |
IC: digital | Transfer Multisort Elektronik |
Quad Bilateral Switch DIP14 | Schukat Electronic |
Major Brands CD4066 QUAD BILATERAL SWITCH DIP-14 20 pcs | Jameco Electronics |
Ic, Analogue Switch, Quad, 14Dip | Newark Electronics |
IC, ANALOGUE SWITCH, QUAD, 14DIP | element14 |
Where can I find additional details, specifications and documents for a CD4066BE?
Additional datasheets, footprints and schematics for CD4066BE are listed on our Part Details page. You can also find images and similar parts to CD4066BE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4066BE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4066BE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4066BE fall under?
The CD4066BE is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to CD4066BE when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4066BE you can contact the distributor directly for product support, shipping queries etc.
Is the CD4066BE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4066BE have stock available?
Authorised distributors including Texas Instruments, RS, Micros, Transfer Multisort Elektronik and Chip One Stop have stock available or on a lead time for CD4066BE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4066BE often in real-time on the comparison pages.
What if I can't find stock of CD4066BE?
You can fill out our help required form which you can use to request a quote for CD4066BE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.