CD4060BPW Logic by Texas Instruments

LOGIC BINARY COUNT/DIV/OSC 16TSSOP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.24

Distributor Stock
Logo for Farnell
Farnell
from US$1.24
No stock
Buy Now
Logo for element14
element14
from US$1.26
-
Buy Now

Specifications

Logic Family / Base Number CD4060
Counter Type Ripple Carry Binary / Divider
Clock Frequency 24MHz
Count Maximum 16383
Logic Case Style TSSOP
No. of Pins 16Pins
Supply Voltage Min 3V
Supply Voltage Max 18V
Logic IC Family CD4000
Logic IC Base Number 4060, 4060
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Count Max 14
Logic IC Function 14-Stage Ripple Carry Binary Counter / Divider and Oscillator
Operating Temperature Range -55°C to +125°C
Supply Voltage Range 3V to 18V
Termination Type Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CD4060BPW?

Additional datasheets, footprints and schematics for CD4060BPW are listed on our Part Details page. You can also find images and similar parts to CD4060BPW on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CD4060BPW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4060BPW price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CD4060BPW fall under?

The CD4060BPW is listed under Semiconductors - ICs > Logic > Counters.

Can I view similar or alternative parts?

You can view similar parts to CD4060BPW when available in the Counters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CD4060BPW you can contact the distributor directly for product support, shipping queries etc.

Is the CD4060BPW RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CD4060BPW have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for CD4060BPW.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CD4060BPW often in real-time on the comparison pages.

What if I can't find stock of CD4060BPW?

You can fill out our help required form which you can use to request a quote for CD4060BPW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay