Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | CD4060 |
---|---|
Counter Type | Ripple Carry Binary / Divider |
Clock Frequency | 24MHz |
Count Maximum | 16383 |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Logic IC Family | CD4000 |
Logic IC Base Number | 4060 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator | Texas Instruments |
Where can I find additional details, specifications and documents for a CD4060BM96?
Additional datasheets, footprints and schematics for CD4060BM96 are listed on our Part Details page. You can also find images and similar parts to CD4060BM96 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4060BM96 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4060BM96 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4060BM96 fall under?
The CD4060BM96 is listed under Semiconductors - ICs > Logic > Counters.
Can I view similar or alternative parts?
You can view similar parts to CD4060BM96 when available in the Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4060BM96 you can contact the distributor directly for product support, shipping queries etc.
Is the CD4060BM96 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4060BM96 have stock available?
Authorised distributors including Chip One Stop and Texas Instruments have stock available or on a lead time for CD4060BM96.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4060BM96 often in real-time on the comparison pages.
What if I can't find stock of CD4060BM96?
You can fill out our help required form which you can use to request a quote for CD4060BM96 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.