Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.57
|
1,475
in stock
|
Buy Now | |
Texas Instruments
from US$0.28
|
818,233
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.38
|
2,068
in stock
|
Buy Now | |
Rapid Electronics
from US$0.33
|
1,216
in stock
|
Buy Now | |
Jameco Electronics
from US$0.39
|
701
in stock
|
Buy Now | |
Micros
from US$0.37
|
490
in stock
|
Buy Now | |
Schukat Electronic
from US$0.45
|
375
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
370
in stock
|
Buy Now | |
element14
from US$0.98
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$0.97
|
-
|
Buy Now | |
Farnell
from US$0.33
|
-
|
Buy Now |
Counter Type | Ripple Carry Binary / Divider |
---|---|
Clock Frequency | 24MHz |
Count Maximum | 16383 |
Supply Voltage Range | 3V to 18V |
Logic Case Style | DIP |
No. of Pins | 16 |
CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator | Texas Instruments |
IC: digital | Transfer Multisort Elektronik |
Counter/Divider Single 14-Bit Binary | RS |
Texas Instruments CD4060BE 14stage Ripple Carrybin Ctr DIL | Rapid Electronics |
14-Stage Binary Ripple Counter w/ Oscillator | Micros |
14Stage Binary Counter DIP16 | Schukat Electronic |
IC, 4000 CMOS, 4060, DIP16, 18V | element14 |
Ic, 4000 Cmos, 4060, Dip16, 18V | Newark Electronics |
Where can I find additional details, specifications and documents for a CD4060BE?
Additional datasheets, footprints and schematics for CD4060BE are listed on our Part Details page. You can also find images and similar parts to CD4060BE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4060BE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4060BE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4060BE fall under?
The CD4060BE is listed under Semiconductors - ICs > Logic > Counters.
Can I view similar or alternative parts?
You can view similar parts to CD4060BE when available in the Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4060BE you can contact the distributor directly for product support, shipping queries etc.
Is the CD4060BE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4060BE have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, RS, Rapid Electronics and Jameco Electronics have stock available or on a lead time for CD4060BE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4060BE often in real-time on the comparison pages.
What if I can't find stock of CD4060BE?
You can fill out our help required form which you can use to request a quote for CD4060BE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.