Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | CD4059 |
---|---|
Counter Type | Divide-By-N |
Clock Frequency | 6MHz |
Count Maximum | 15999 |
Logic Case Style | SOIC |
No. of Pins | 24Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 12V |
Logic IC Family | CD4000 |
Logic IC Base Number | 4059, 4059 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic IC Function | Programmable Divide-by-N Counter |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 3V to 12V |
Termination Type | Surface Mount Device |
Logic, Prog Div-By-N Counter, 24Soic | Newark Electronics |
CMOS Programmable Divide-by-N Counter | Texas Instruments |
Where can I find additional details, specifications and documents for a CD4059AM?
Additional datasheets, footprints and schematics for CD4059AM are listed on our Part Details page. You can also find images and similar parts to CD4059AM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4059AM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4059AM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4059AM fall under?
The CD4059AM is listed under Semiconductors - ICs > Logic > Counters.
Can I view similar or alternative parts?
You can view similar parts to CD4059AM when available in the Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4059AM you can contact the distributor directly for product support, shipping queries etc.
Is the CD4059AM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4059AM have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for CD4059AM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4059AM often in real-time on the comparison pages.
What if I can't find stock of CD4059AM?
You can fill out our help required form which you can use to request a quote for CD4059AM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.