Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Digits | - |
---|---|
No. of Segments | 4 |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Interface Type | CMOS |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Case Style | SOIC |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a CD4054BM?
Additional datasheets, footprints and schematics for CD4054BM are listed on our Part Details page. You can also find images and similar parts to CD4054BM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4054BM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4054BM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4054BM fall under?
The CD4054BM is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to CD4054BM when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4054BM you can contact the distributor directly for product support, shipping queries etc.
Is the CD4054BM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4054BM have stock available?
There is no stock from authorised distributors for CD4054BM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4054BM often in real-time on the comparison pages.
What if I can't find stock of CD4054BM?
You can fill out our help required form which you can use to request a quote for CD4054BM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.