Options for Price Comparison
Distributor Statistics for CD4053BE...
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -

CD4053BE...

Loading...
Loading Results for CD4053BE...
Details for CD4053BE... by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX
CD4053BE
Buy Directly from Texas Instruments (232537 in stock) $0.1180
IC ANALOG MUX/DMUX TRI 2 X 1 DIP-16
CD4053BE... image

CD4053BE... by Texas Instruments

IC ANALOG MUX/DMUX TRI 2 X 1 DIP-16

Part Information

CD4053BE... image
RoHS Compliant

Technical Specifications

No. of Circuits:
3
Supply Current:
80nA
On State Resistance Max:
240ohm
Supply Voltage Range:
3V to 20V
Operating Temperature Range:
-55°C to +125°C
Analog Switch Case Style:
DIP
No. of Pins:
16

Alternate Descriptions

CMOS 3x2-ch Analog MUX/DEMUX 16-Pin PDIP RS Components
IC, ANALOG 2CH MUX/DMUX, TRI, 16DIP; Multiplexer Configuration:2:1; No. of Circuits:3Circuits; On State Resistance Max:240ohm; Supply Voltage Range:3V to 20V; Analogue Multiplexer Case:DIP; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes Newark Electronics
Analog Multiplexer Triple 2:1 16-Pin PDIP Tube Avnet America
Texas Instruments CD4053BE Analog Multiplexer / Demultiplexer DIL Rapid Electronics
IC: digital; multiplexer; Channels:2; CMOS; THT; DIP16 Transfer Multisort Elektronik
20-V, 2:1 (SPDT), 3-channel analog multiplexer with logic-level conversion Texas Instruments
Multiplexer IC [Texas Instruments] CD4053BE Multiplexer IC Distrelec
In a Tube of 25, Texas Instruments CD4053BEE4 Multiplexer/Demultiplexer, Üçlü 2:1, Analog Çoklayıcı (MUX) RS Components TR
CMOS 3x2-ch Analog MUX/DEMUX 16-Pin PDIP RS Components IT