Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Multiplexer Configuration | 4 |
---|---|
No. of Circuits | 2Circuits |
On State Resistance Max | 240ohm |
Supply Voltage Range | 3V to 20V |
Analogue Multiplexer Case | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
20-V, 4:1, 2-channel general-purpose multiplexer | Texas Instruments |
Analogue Mux/Demux, 2 Ch, 4:1, Tssop-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a CD4052BPWRG4?
Additional datasheets, footprints and schematics for CD4052BPWRG4 are listed on our Part Details page. You can also find images and similar parts to CD4052BPWRG4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4052BPWRG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4052BPWRG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4052BPWRG4 fall under?
The CD4052BPWRG4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to CD4052BPWRG4 when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4052BPWRG4 you can contact the distributor directly for product support, shipping queries etc.
Is the CD4052BPWRG4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4052BPWRG4 have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for CD4052BPWRG4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4052BPWRG4 often in real-time on the comparison pages.
What if I can't find stock of CD4052BPWRG4?
You can fill out our help required form which you can use to request a quote for CD4052BPWRG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.