Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Multiplexer Configuration | 4 |
---|---|
No. of Circuits | 2Circuits |
On State Resistance Max | 240ohm |
Supply Voltage Range | 3V to 20V |
Analogue Multiplexer Case | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Analogue Switch Case Style | SOIC |
Base Number | 4052 |
Operating Temperature Range | -55°C to +125°C |
Supply Current | 80nA |
Analog Multiplexer, 4X1, Soic-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a CD4052BM96G3?
Additional datasheets, footprints and schematics for CD4052BM96G3 are listed on our Part Details page. You can also find images and similar parts to CD4052BM96G3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4052BM96G3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4052BM96G3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4052BM96G3 fall under?
The CD4052BM96G3 is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to CD4052BM96G3 when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4052BM96G3 you can contact the distributor directly for product support, shipping queries etc.
Is the CD4052BM96G3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4052BM96G3 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CD4052BM96G3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4052BM96G3 often in real-time on the comparison pages.
What if I can't find stock of CD4052BM96G3?
You can fill out our help required form which you can use to request a quote for CD4052BM96G3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.