Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.35
|
1,840
in stock
|
Buy Now | |
Texas Instruments
from US$0.10
|
57,485
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
11,247
in stock
|
Buy Now | |
element14
from US$0.19
|
11,077
in stock
|
Buy Now | |
Farnell
from US$0.20
|
11,077
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
2,000
in stock
|
Buy Now |
Multiplexer Configuration | 8 |
---|---|
No. of Circuits | 1Circuits |
On State Resistance Max | 240ohm |
Supply Voltage Range | 3V to 20V |
Analogue Multiplexer Case | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Analogue Switch Case Style | TSSOP |
Operating Temperature Range | -55°C to +125°C |
Supply Current | 100mA |
20-V, 8:1, 1-channel analog multiplexer with logic-level conversion | Texas Instruments |
Ic, Logic, Single 8Ch Mux, 16Tssop | Newark Electronics |
IC, LOGIC, SINGLE 8CH MUX, 16TSSOP | element14 |
CMOS 8-ch Analog MUX/DEMUX 16-Pin SOIC | RS |
Where can I find additional details, specifications and documents for a CD4051BPWR?
Additional datasheets, footprints and schematics for CD4051BPWR are listed on our Part Details page. You can also find images and similar parts to CD4051BPWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4051BPWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4051BPWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4051BPWR fall under?
The CD4051BPWR is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to CD4051BPWR when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4051BPWR you can contact the distributor directly for product support, shipping queries etc.
Is the CD4051BPWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4051BPWR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for CD4051BPWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4051BPWR often in real-time on the comparison pages.
What if I can't find stock of CD4051BPWR?
You can fill out our help required form which you can use to request a quote for CD4051BPWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.