Status: | Unknown |
---|---|
Series: | CD4000 LOGIC Series |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
1,075
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
2,096
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.27
|
413
in stock
|
Buy Now | |
Schukat Electronic
from US$0.31
|
250
in stock
|
Buy Now | |
Newark Electronics
from US$0.63
|
123
in stock
|
Buy Now | |
element14
from US$0.34
|
123
in stock
|
Buy Now | |
Farnell
from US$0.35
|
123
in stock
|
Buy Now | |
Jameco Electronics
from US$0.42
|
98
in stock
|
Buy Now | |
Texas Instruments
from US$0.18
|
-
|
Buy Now |
Logic Family / Base Number | CD4050 |
---|---|
Logic Device Type | Buffer Non Inverting |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Logic IC Family | CD4000 |
Logic IC Base Number | 4050, 4050 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | CD4000 LOGIC Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 4050 |
IC Generic Number | 4050 |
Logic Function Number | 4050 |
Logic IC Function | Hex Non-Inverting Buffer |
No. of Gates | 6 |
No. of Inputs | 1 |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 3V to 18V |
Termination Type | Through Hole |
CMOS Non-Inverting Buffer/Convert CD4050 | RS |
IC: digital | Transfer Multisort Elektronik |
Hex Non Invert Buffer DIP16 | Schukat Electronic |
Ic, Buffer, Non Inv, 6Ch, 16Dip | Newark Electronics |
IC, BUFFER, NON INV, 6CH, 16DIP | element14 |
6-ch, 3-V to 18-V buffers | Texas Instruments |
Where can I find additional details, specifications and documents for a CD4050BE?
Additional datasheets, footprints and schematics for CD4050BE are listed on our Part Details page. You can also find images and similar parts to CD4050BE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4050BE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4050BE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4050BE fall under?
The CD4050BE is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to CD4050BE when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4050BE you can contact the distributor directly for product support, shipping queries etc.
Is the CD4050BE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4050BE have stock available?
Authorised distributors including Chip One Stop, RS, Transfer Multisort Elektronik, Schukat Electronic and Newark Electronics have stock available or on a lead time for CD4050BE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4050BE often in real-time on the comparison pages.
What if I can't find stock of CD4050BE?
You can fill out our help required form which you can use to request a quote for CD4050BE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.