CD4049UBNSR Logic by Texas Instruments

LOGIC CD4000 HEX BUFFER 16SOP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The CD4049UB and CD4050B devices are inverting and noninverting hex buffers, and feature logic-level conversion using only one supply voltage (VCC). The input-signal high level (VIH) can exceed the VCC supply voltage when these devices are used for logiclevel conversions. These devices are intended for use as CMOS to DTL or TTL converters and can drive directly two DTL or TTL loads. (VCC = 5 V, VOL ≤ 0.4 V, and IOL ≥ 3.3 mA.)

Where to Buy

Prices starting from US$0.17

Distributor Stock
Logo for Farnell
Farnell
from US$0.25
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.17
6,859
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.54
-
Buy Now
Logo for element14
element14
from US$0.57
-
Buy Now

Specifications

Logic Family / Base Number CD4049
Logic Device Type Buffer Inverting
Logic Case Style SOIC
No. of Pins 16Pins
Supply Voltage Min 3V
Supply Voltage Max 18V
Logic IC Family CD4000
Logic IC Base Number 4049, 4049
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Logic IC Function Hex Buffer / Converter
Operating Temperature Range -55°C to +125°C
Supply Voltage Range 3V to 18V
Termination Type Surface Mount Device

Alternative Descriptions

6-ch, 3-V to 18-V inverters | Texas Instruments
Logic, Cd4000, Hex Buffer, 16Sop | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CD4049UBNSR?

Additional datasheets, footprints and schematics for CD4049UBNSR are listed on our Part Details page. You can also find images and similar parts to CD4049UBNSR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CD4049UBNSR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4049UBNSR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CD4049UBNSR fall under?

The CD4049UBNSR is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.

Can I view similar or alternative parts?

You can view similar parts to CD4049UBNSR when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CD4049UBNSR you can contact the distributor directly for product support, shipping queries etc.

Is the CD4049UBNSR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CD4049UBNSR have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for CD4049UBNSR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CD4049UBNSR often in real-time on the comparison pages.

What if I can't find stock of CD4049UBNSR?

You can fill out our help required form which you can use to request a quote for CD4049UBNSR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay