Status: | Unknown |
---|---|
Series: | CD4000 LOGIC Series |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
8,525
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.28
|
1,702
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
870
in stock
|
Buy Now | |
Jameco Electronics
from US$0.41
|
595
in stock
|
Buy Now | |
Schukat Electronic
from US$0.31
|
525
in stock
|
Buy Now | |
Texas Instruments
from US$0.18
|
240
in stock
|
Buy Now | |
Rapid Electronics
from US$0.45
|
176
in stock
|
Buy Now | |
Farnell
from US$0.23
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$0.61
|
-
|
Buy Now | |
element14
from US$0.22
|
-
|
Buy Now |
Logic Family / Base Number | CD4049 |
---|---|
Logic Device Type | Buffer Inverting |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Logic IC Family | CD4000 |
Logic IC Base Number | 4049, 4049 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | CD4000 LOGIC Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 4049 |
Device Marking | CD4049UBE |
IC Generic Number | 4049 |
Logic Function Number | 4049 |
Logic IC Function | Hex Inverting Buffer |
No. of Inputs | 1 |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 3V to 18V |
Termination Type | Through Hole |
CD4049UBE, Hex Inverters | RS |
IC: digital | Transfer Multisort Elektronik |
Hex Invert Buffer DIP16 | Schukat Electronic |
6-ch, 3-V to 18-V inverters | Texas Instruments |
TI CD4049UBE Hex Inverters / Buffers | Rapid Electronics |
INVERTING BUFFER, HEX, 4000 CMOS, 16DIP | Farnell |
Inverting Buffer, Hex, 4000 Cmos, 16Dip | Newark Electronics |
Where can I find additional details, specifications and documents for a CD4049UBE?
Additional datasheets, footprints and schematics for CD4049UBE are listed on our Part Details page. You can also find images and similar parts to CD4049UBE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4049UBE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4049UBE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4049UBE fall under?
The CD4049UBE is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to CD4049UBE when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4049UBE you can contact the distributor directly for product support, shipping queries etc.
Is the CD4049UBE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4049UBE have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Chip One Stop, Jameco Electronics and Schukat Electronic have stock available or on a lead time for CD4049UBE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4049UBE often in real-time on the comparison pages.
What if I can't find stock of CD4049UBE?
You can fill out our help required form which you can use to request a quote for CD4049UBE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.