Status: | Unknown |
---|---|
Series: | CD4000 LOGIC Series |
RoHS: | Unknown |
Logic Family / Base Number | CD4048 |
---|---|
Logic Type | Multi-Function Logic Gate |
Output Current | 6.8mA |
No. of Inputs | 8 |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Logic IC Family | CD4000 |
Logic IC Base Number | 4048, 4048 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | CD4000 LOGIC Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Logic IC Function | CMOS Multifunction Expandable 8-Input Gate |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 3V to 18V |
Termination Type | Through Hole |
IC, LOGIC, 4000, GATE | Farnell |
Ic, Logic, 4000, Gate | Newark Electronics |
CMOS Multifunction Expandable 8-Input Gate | Texas Instruments |
Where can I find additional details, specifications and documents for a CD4048BE?
Additional datasheets, footprints and schematics for CD4048BE are listed on our Part Details page. You can also find images and similar parts to CD4048BE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4048BE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4048BE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4048BE fall under?
The CD4048BE is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to CD4048BE when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4048BE you can contact the distributor directly for product support, shipping queries etc.
Is the CD4048BE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4048BE have stock available?
Authorised distributors including Farnell, Newark Electronics, element14 and Texas Instruments have stock available or on a lead time for CD4048BE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4048BE often in real-time on the comparison pages.
What if I can't find stock of CD4048BE?
You can fill out our help required form which you can use to request a quote for CD4048BE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.