Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.16
|
32,661
in stock
|
Buy Now |
Logic Family / Base Number | CD4047 |
---|---|
Multivibrator Type | Monostable / Astable |
Output Current | 6.8mA |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Logic Case Style | TSSOP |
No. of Pins | 14Pins |
Propagation Delay | 125ns |
Logic IC Family | CD4000 |
Logic IC Base Number | 4047 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
CMOS Low-Power Monostable/Astable Multivibrator | Texas Instruments |
Where can I find additional details, specifications and documents for a CD4047BPWR?
Additional datasheets, footprints and schematics for CD4047BPWR are listed on our Part Details page. You can also find images and similar parts to CD4047BPWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4047BPWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4047BPWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4047BPWR fall under?
The CD4047BPWR is listed under Semiconductors - ICs > Logic > Multivibrators.
Can I view similar or alternative parts?
You can view similar parts to CD4047BPWR when available in the Multivibrators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4047BPWR you can contact the distributor directly for product support, shipping queries etc.
Is the CD4047BPWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4047BPWR have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for CD4047BPWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4047BPWR often in real-time on the comparison pages.
What if I can't find stock of CD4047BPWR?
You can fill out our help required form which you can use to request a quote for CD4047BPWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.