Status: | Unknown |
---|---|
Series: | CD4000 LOGIC Series |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.45
|
1,775
in stock
|
Buy Now | |
Texas Instruments
from US$0.25
|
47,156
in stock
|
Buy Now | |
Micros
from US$0.37
|
733
in stock
|
Buy Now | |
Schukat Electronic
from US$0.40
|
425
in stock
|
Buy Now | |
Chip One Stop
from US$0.34
|
319
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.38
|
280
in stock
|
Buy Now | |
Jameco Electronics
from US$0.55
|
108
in stock
|
Buy Now | |
Newark Electronics
from US$0.87
|
17
in stock
|
Buy Now | |
element14
from US$0.89
|
17
in stock
|
Buy Now | |
Farnell
from US$0.94
|
17
in stock
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Logic Family / Base Number | CD4047 |
---|---|
Multivibrator Type | Monostable / Astable |
Output Current | 6.8mA |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Logic Case Style | DIP |
No. of Pins | 14Pins |
Propagation Delay | 125ns |
Logic IC Family | CD4000 |
Logic IC Base Number | 4047, 4047 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | CD4000 LOGIC Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 4047 |
Device Marking | CD4047BE |
Fall Time tf | 20ns |
IC Generic Number | 4047 |
Logic Function Number | 4047 |
Logic IC Function | Monostable/Astable Multivibrator |
No. of Gates | 1 |
Operating Temperature Range | -55°C to +125°C |
Rise Time | 20ns |
Supply Voltage Range | 3V to 18V |
Termination Type | Through Hole |
CMOS Low-Power Monostable/Astable Multivibrator | Texas Instruments |
CMOS Mono/Astable Multivibrator CD4047BE | RS |
Monostable / Astable Multivibrator | Micros |
L/P Mono/Ast Multivib DIP14 | Schukat Electronic |
IC: digital | Transfer Multisort Elektronik |
Major Brands CD4047 MONOSTABLE MULTIVIBRATOR DIP-14 15 pcs | Jameco Electronics |
Ic, 4000 Cmos, 4047, Dip14, 18V | Newark Electronics |
IC, 4000 CMOS, 4047, DIP14, 18V | element14 |
Where can I find additional details, specifications and documents for a CD4047BE?
Additional datasheets, footprints and schematics for CD4047BE are listed on our Part Details page. You can also find images and similar parts to CD4047BE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4047BE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4047BE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4047BE fall under?
The CD4047BE is listed under Semiconductors - ICs > Logic > Multivibrators.
Can I view similar or alternative parts?
You can view similar parts to CD4047BE when available in the Multivibrators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4047BE you can contact the distributor directly for product support, shipping queries etc.
Is the CD4047BE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4047BE have stock available?
Authorised distributors including Texas Instruments, RS, Micros, Schukat Electronic and Chip One Stop have stock available or on a lead time for CD4047BE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4047BE often in real-time on the comparison pages.
What if I can't find stock of CD4047BE?
You can fill out our help required form which you can use to request a quote for CD4047BE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.