Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
PLL Type | Frequency Synthesis |
---|---|
Frequency | 2.4MHz |
No. of Pins | 16Pins |
PLL Case Style | TSSOP |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Case Style | TSSOP |
Logic IC Base Number | 4046 |
Logic IC Function | Micropower Phase Locked Loop |
Logic Type | Phase Locked Loop |
Operating Temperature Range | -55°C to +125°C |
Supply Current | 10mA |
Supply Voltage Range | 3V to 18V 5V to 18V |
Termination Type | Surface Mount Device |
Logic, Phase-Lock Loop Mcpwr 16Tssop | Newark Electronics |
CMOS Micropower Phase-Locked Loop | Texas Instruments |
Where can I find additional details, specifications and documents for a CD4046BPW?
Additional datasheets, footprints and schematics for CD4046BPW are listed on our Part Details page. You can also find images and similar parts to CD4046BPW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4046BPW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4046BPW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4046BPW fall under?
The CD4046BPW is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Phase Locked Loops - PLL.
Can I view similar or alternative parts?
You can view similar parts to CD4046BPW when available in the Phase Locked Loops - PLL range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4046BPW you can contact the distributor directly for product support, shipping queries etc.
Is the CD4046BPW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4046BPW have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for CD4046BPW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4046BPW often in real-time on the comparison pages.
What if I can't find stock of CD4046BPW?
You can fill out our help required form which you can use to request a quote for CD4046BPW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.