Status: | Unknown |
---|---|
Series: | CD4000 LOGIC Series |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.49
|
180
in stock
|
Buy Now | |
Texas Instruments
from US$0.26
|
213,027
in stock
|
Buy Now | |
Jameco Electronics
from US$0.59
|
1,026
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.44
|
1,013
in stock
|
Buy Now | |
Chip One Stop
from US$0.42
|
1,006
in stock
|
Buy Now | |
Schukat Electronic
from US$0.42
|
325
in stock
|
Buy Now | |
Rapid Electronics
from US$0.27
|
86
in stock
|
Buy Now | |
Newark Electronics
from US$0.77
|
-
|
Buy Now | |
element14
from US$0.80
|
-
|
Buy Now | |
Farnell
from US$0.16
|
-
|
Buy Now |
PLL Type | VCO |
---|---|
Frequency | 2.4MHz |
No. of Pins | 16Pins |
PLL Case Style | DIP |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | CD4000 LOGIC Series |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 4046 |
Device Marking | CD4046BE |
IC Generic Number | 4046 |
Logic Function Number | 4046 |
Logic IC Base Number | 4046 |
Logic IC Function | Phase Locked Loop |
No. of Gates | 1 |
Operating Temperature Range | -55°C to +125°C |
Supply Current | 10mA |
Supply Voltage Range | 3V to 18V |
Termination Type | Through Hole |
CMOS Micropower Phase-Locked Loop | Texas Instruments |
IC: digital | Transfer Multisort Elektronik |
Micropower PLL DIP16 | Schukat Electronic |
PLL Single 0.3MHz to 2.4MHz 16-Pin PDIP | RS |
Texas Instruments CD4046BE Micropower Phase Locked Loop | Rapid Electronics |
Ic, Vco, Pll, 2.4Mhz, 4000Cmos, 16Dip | Newark Electronics |
Where can I find additional details, specifications and documents for a CD4046BE?
Additional datasheets, footprints and schematics for CD4046BE are listed on our Part Details page. You can also find images and similar parts to CD4046BE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4046BE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4046BE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4046BE fall under?
The CD4046BE is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Phase Locked Loops - PLL.
Can I view similar or alternative parts?
You can view similar parts to CD4046BE when available in the Phase Locked Loops - PLL range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4046BE you can contact the distributor directly for product support, shipping queries etc.
Is the CD4046BE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4046BE have stock available?
Authorised distributors including Texas Instruments, Jameco Electronics, Transfer Multisort Elektronik, Chip One Stop and Schukat Electronic have stock available or on a lead time for CD4046BE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4046BE often in real-time on the comparison pages.
What if I can't find stock of CD4046BE?
You can fill out our help required form which you can use to request a quote for CD4046BE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.