Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | CD4044 |
---|---|
Latch Type | SR |
IC Output Type | Tri State |
Propagation Delay | 50ns |
Output Current | 6.8mA |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
No. of Bits | 4bit |
Logic IC Family | CD4000 |
Logic IC Base Number | 4044 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 3V to 18V |
CMOS Quad NAND R/S Latch with 3-State Outputs | Texas Instruments |
Where can I find additional details, specifications and documents for a CD4044BNSR?
Additional datasheets, footprints and schematics for CD4044BNSR are listed on our Part Details page. You can also find images and similar parts to CD4044BNSR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4044BNSR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4044BNSR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4044BNSR fall under?
The CD4044BNSR is listed under Semiconductors - ICs > Logic > Latches.
Can I view similar or alternative parts?
You can view similar parts to CD4044BNSR when available in the Latches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4044BNSR you can contact the distributor directly for product support, shipping queries etc.
Is the CD4044BNSR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4044BNSR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, element14 and Farnell have stock available or on a lead time for CD4044BNSR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4044BNSR often in real-time on the comparison pages.
What if I can't find stock of CD4044BNSR?
You can fill out our help required form which you can use to request a quote for CD4044BNSR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.