Status: | Unknown |
---|---|
Series: | CD4000 LOGIC Series |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.52
|
No stock
|
Buy Now | |
Schukat Electronic
from US$0.27
|
2,250
in stock
|
Buy Now | |
Texas Instruments
from US$0.16
|
2,054
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
950
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.23
|
645
in stock
|
Buy Now | |
RS
from US$0.25
|
600
in stock
|
Buy Now | |
Jameco Electronics
from US$0.35
|
74
in stock
|
Buy Now | |
Rapid Electronics
from US$0.33
|
42
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
7
in stock
|
Buy Now | |
element14
from US$0.53
|
-
|
Buy Now |
Logic Family / Base Number | CD4044 |
---|---|
Latch Type | SR |
IC Output Type | Tri State |
Propagation Delay | 50ns |
Output Current | 6.8mA |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
No. of Bits | 4bit |
Logic IC Family | CD4000 |
Logic IC Base Number | 4044, 4044 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | CD4000 LOGIC Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Logic IC Function | Quad NAND R/S Latch with 3-State Output |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 3V to 18V |
Termination Type | Through Hole |
Quad Tri Stat Nan Lat. DIP16 | Schukat Electronic |
CMOS Quad NAND R/S Latch with 3-State Outputs | Texas Instruments |
IC: digital | Transfer Multisort Elektronik |
Latch Transparent, CD4044BE | RS |
Texas Instruments CD4044BE CMOS Logic Quad 3-State R/S Latches | Rapid Electronics |
Ic, Logic, 4000, Latch | Newark Electronics |
Where can I find additional details, specifications and documents for a CD4044BE?
Additional datasheets, footprints and schematics for CD4044BE are listed on our Part Details page. You can also find images and similar parts to CD4044BE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4044BE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4044BE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4044BE fall under?
The CD4044BE is listed under Semiconductors - ICs > Logic > Latches.
Can I view similar or alternative parts?
You can view similar parts to CD4044BE when available in the Latches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4044BE you can contact the distributor directly for product support, shipping queries etc.
Is the CD4044BE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4044BE have stock available?
Authorised distributors including Schukat Electronic, Texas Instruments, Chip One Stop, Transfer Multisort Elektronik and RS have stock available or on a lead time for CD4044BE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4044BE often in real-time on the comparison pages.
What if I can't find stock of CD4044BE?
You can fill out our help required form which you can use to request a quote for CD4044BE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.