Status: | Unknown |
---|---|
Series: | CD4000 LOGIC Series |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.50
|
1,075
in stock
|
Buy Now | |
Texas Instruments
from US$0.26
|
178,018
in stock
|
Buy Now | |
Schukat Electronic
from US$0.45
|
1,025
in stock
|
Buy Now | |
Chip One Stop
from US$0.42
|
940
in stock
|
Buy Now | |
Newark Electronics
from US$0.92
|
859
in stock
|
Buy Now | |
element14
from US$0.94
|
859
in stock
|
Buy Now | |
Farnell
from US$0.36
|
859
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.38
|
839
in stock
|
Buy Now | |
Jameco Electronics
from US$0.49
|
776
in stock
|
Buy Now | |
Micros
from US$0.36
|
300
in stock
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Logic Family / Base Number | CD4040 |
---|---|
Counter Type | Ripple Carry Binary / Divider |
Clock Frequency | 24MHz |
Count Maximum | 4095 |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Logic IC Family | CD4000 |
Logic IC Base Number | 4040, 4040 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | CD4000 LOGIC Series |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 4040 |
Count Max | 12 |
Device Marking | CD4040BE |
IC Generic Number | 4040 |
Logic Function Number | 4040 |
Logic IC Function | 12-Stage Ripple Carry Binary Counter |
No. of Gates | 1 |
No. of Inputs | 1 |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 3V to 18V |
Termination Type | Through Hole |
CMOS 12-Stage Ripple-Carry Binary Counter/Divider | Texas Instruments |
CMOS 12-Stage Binary Counter CD4040BE | RS |
12Stage Binary Counter DIP16 | Schukat Electronic |
Ic, 4000 Cmos, 4040, Dip16, 18V | Newark Electronics |
IC, 4000 CMOS, 4040, DIP16, 18V | element14 |
IC: digital | Transfer Multisort Elektronik |
12-Stage Binary Ripple Counter | Micros |
Where can I find additional details, specifications and documents for a CD4040BE?
Additional datasheets, footprints and schematics for CD4040BE are listed on our Part Details page. You can also find images and similar parts to CD4040BE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4040BE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4040BE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4040BE fall under?
The CD4040BE is listed under Semiconductors - ICs > Logic > Counters.
Can I view similar or alternative parts?
You can view similar parts to CD4040BE when available in the Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4040BE you can contact the distributor directly for product support, shipping queries etc.
Is the CD4040BE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4040BE have stock available?
Authorised distributors including Texas Instruments, RS, Schukat Electronic, Chip One Stop and Newark Electronics have stock available or on a lead time for CD4040BE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4040BE often in real-time on the comparison pages.
What if I can't find stock of CD4040BE?
You can fill out our help required form which you can use to request a quote for CD4040BE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.