Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Logic Family / Base Number | CD4031 |
---|---|
Shift Register Function | Serial to Serial |
No. of Elements | 1 Element, 1Elements |
No. of Bits Per Element | 4bit |
Logic Case Style | TSSOP |
No. of Pins | 16Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
IC Output Type | Differential |
Logic IC Family | CD4000 |
Logic IC Base Number | 4031, 4031 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Frequency | 12MHz |
Input Current Max | 0.1µA |
Logic IC Function | 64 Stage Static Shift Register |
Logic Type | Shift Register |
Operating Temperature Range | -55°C to +125°C |
Power Dissipation Ptot Max | 100mW |
Supply Voltage Range | 3V to 18V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a CD4031BPW?
Additional datasheets, footprints and schematics for CD4031BPW are listed on our Part Details page. You can also find images and similar parts to CD4031BPW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4031BPW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4031BPW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4031BPW fall under?
The CD4031BPW is listed under Semiconductors - ICs > Logic > Shift Registers.
Can I view similar or alternative parts?
You can view similar parts to CD4031BPW when available in the Shift Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4031BPW you can contact the distributor directly for product support, shipping queries etc.
Is the CD4031BPW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4031BPW have stock available?
There is no stock from authorised distributors for CD4031BPW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4031BPW often in real-time on the comparison pages.
What if I can't find stock of CD4031BPW?
You can fill out our help required form which you can use to request a quote for CD4031BPW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.