Status: | Unknown |
---|---|
Series: | CD4000 LOGIC Series |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.43
|
350
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.32
|
1,281
in stock
|
Buy Now | |
Rapid Electronics
from US$0.36
|
718
in stock
|
Buy Now | |
Chip One Stop
from US$0.32
|
705
in stock
|
Buy Now | |
Newark Electronics
from US$0.69
|
588
in stock
|
Buy Now | |
Jameco Electronics
from US$0.49
|
588
in stock
|
Buy Now | |
Farnell
from US$0.33
|
588
in stock
|
Buy Now | |
element14
from US$0.34
|
585
in stock
|
Buy Now | |
Schukat Electronic
from US$0.38
|
475
in stock
|
Buy Now | |
Texas Instruments
from US$0.23
|
-
|
Buy Now |
Logic Family / Base Number | CD4027 |
---|---|
Flip-Flop Type | JK |
Propagation Delay | 45ns |
Frequency | 24MHz |
Output Current | 6.8mA |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Trigger Type | Positive Edge |
IC Output Type | Complementary |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Logic IC Family | CD4000 |
Logic IC Base Number | 4027, 4027 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | CD4000 LOGIC Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 4027 |
Device Marking | 4027 |
IC Generic Number | 4027 |
Logic Function Number | 4027 |
Logic IC Function | Dual J-K Master/Slave Flip-Flop |
No. of Gates | 2 |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 3V to 18V |
Termination Type | Through Hole |
IC: digital | Transfer Multisort Elektronik |
Texas Instruments CD4027BE Dual J-K Master-Slave Flip-Flop DIP16 | Rapid Electronics |
Ic, 4000 Cmos, 4027, Dip16, 18V | Newark Electronics |
IC, 4000 CMOS, 4027, DIP16, 18V | Farnell |
Du JK Master/Slave FF DIP16 | Schukat Electronic |
Dual J-K Master-Slave Flip-Flop CD4027BE | RS |
CMOS Dual J-K Master-Slave Flip-Flop | Texas Instruments |
Where can I find additional details, specifications and documents for a CD4027BE?
Additional datasheets, footprints and schematics for CD4027BE are listed on our Part Details page. You can also find images and similar parts to CD4027BE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4027BE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4027BE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4027BE fall under?
The CD4027BE is listed under Semiconductors - ICs > Logic > Flip Flops.
Can I view similar or alternative parts?
You can view similar parts to CD4027BE when available in the Flip Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4027BE you can contact the distributor directly for product support, shipping queries etc.
Is the CD4027BE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4027BE have stock available?
Authorised distributors including Transfer Multisort Elektronik, Rapid Electronics, Chip One Stop, Newark Electronics and Jameco Electronics have stock available or on a lead time for CD4027BE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4027BE often in real-time on the comparison pages.
What if I can't find stock of CD4027BE?
You can fill out our help required form which you can use to request a quote for CD4027BE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.