Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | CD4024 |
---|---|
Counter Type | Ripple Carry Binary / Divider |
Clock Frequency | 24MHz |
Count Maximum | 7 |
Logic Case Style | TSSOP |
No. of Pins | 14Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Logic IC Family | CD4000 |
Logic IC Base Number | 4024, 4024 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic IC Function | 7-Stage Ripple Carry Binary Counter / Divider |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 3V to 18V |
Termination Type | Surface Mount Device |
LOGIC, COUNT/DIVIDER BINRY, 14TSSOP | element14 |
Where can I find additional details, specifications and documents for a CD4024BPW?
Additional datasheets, footprints and schematics for CD4024BPW are listed on our Part Details page. You can also find images and similar parts to CD4024BPW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4024BPW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4024BPW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4024BPW fall under?
The CD4024BPW is listed under Semiconductors - ICs > Logic > Counters.
Can I view similar or alternative parts?
You can view similar parts to CD4024BPW when available in the Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4024BPW you can contact the distributor directly for product support, shipping queries etc.
Is the CD4024BPW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4024BPW have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for CD4024BPW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4024BPW often in real-time on the comparison pages.
What if I can't find stock of CD4024BPW?
You can fill out our help required form which you can use to request a quote for CD4024BPW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.