Status: | Unknown |
---|---|
Series: | CD4000 LOGIC Series |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.43
|
3,270
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.42
|
674
in stock
|
Buy Now | |
Schukat Electronic
from US$0.41
|
650
in stock
|
Buy Now | |
Rapid Electronics
from US$0.35
|
460
in stock
|
Buy Now | |
Chip One Stop
from US$0.39
|
175
in stock
|
Buy Now | |
Jameco Electronics
from US$0.45
|
101
in stock
|
Buy Now | |
Newark Electronics
from US$0.87
|
-
|
Buy Now | |
element14
from US$0.89
|
-
|
Buy Now | |
Texas Instruments
from US$0.25
|
-
|
Buy Now | |
Farnell
from US$0.49
|
-
|
Buy Now |
Logic Family / Base Number | CD4024 |
---|---|
Counter Type | Ripple Carry Binary / Divider |
Clock Frequency | 24MHz |
Count Maximum | 7 |
Logic Case Style | DIP |
No. of Pins | 14Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Logic IC Family | CD4000 |
Logic IC Base Number | 4024, 4024 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | CD4000 LOGIC Series |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 4024 |
Device Marking | 4024 |
IC Generic Number | 4024 |
Logic Function Number | 4024 |
Logic IC Function | CMOS 7-Stage Ripple-Carry Binary Counter/Divider |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 3V to 18V |
Termination Type | Through Hole |
Counter/Divider Single 7-Bit Binary UP | RS |
IC: digital | Transfer Multisort Elektronik |
7Sta Bin Count/Div DIP14 | Schukat Electronic |
Texas Instruments CD4024BE 7 Stage Binary Counter | Rapid Electronics |
Ic, Counter/Multiplier/Divider | Newark Electronics |
IC, COUNTER/MULTIPLIER/DIVIDER | element14 |
CMOS 7-Stage Ripple-Carry Binary Counter/Divider | Texas Instruments |
Where can I find additional details, specifications and documents for a CD4024BE?
Additional datasheets, footprints and schematics for CD4024BE are listed on our Part Details page. You can also find images and similar parts to CD4024BE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4024BE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4024BE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4024BE fall under?
The CD4024BE is listed under Semiconductors - ICs > Logic > Counters.
Can I view similar or alternative parts?
You can view similar parts to CD4024BE when available in the Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4024BE you can contact the distributor directly for product support, shipping queries etc.
Is the CD4024BE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4024BE have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Schukat Electronic, Rapid Electronics and Chip One Stop have stock available or on a lead time for CD4024BE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4024BE often in real-time on the comparison pages.
What if I can't find stock of CD4024BE?
You can fill out our help required form which you can use to request a quote for CD4024BE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.