No distributors results available
View Full Pricing & Stock ComparisonLogic Family / Base Number | CD4019B |
---|---|
Logic Type | AND / OR |
Output Current | - |
No. of Inputs | 2 |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Logic IC Family | 4000B |
Logic IC Base Number | 4019 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a CD4019BMT?
Additional datasheets, footprints and schematics for CD4019BMT are listed on our Part Details page. You can also find images and similar parts to CD4019BMT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4019BMT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4019BMT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4019BMT fall under?
The CD4019BMT is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to CD4019BMT when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4019BMT you can contact the distributor directly for product support, shipping queries etc.
Is the CD4019BMT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4019BMT have stock available?
There is no stock from authorised distributors for CD4019BMT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4019BMT often in real-time on the comparison pages.
What if I can't find stock of CD4019BMT?
You can fill out our help required form which you can use to request a quote for CD4019BMT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.