Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | CD4019 |
---|---|
Logic Type | AND / OR |
Output Current | 6.8mA |
No. of Inputs | 2 |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Logic IC Family | CD4000 |
Logic IC Base Number | 4019, 4019 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic IC Function | Quad AND / OR Select Gate |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 3V to 18V |
Termination Type | Surface Mount Device |
LOGIC, QUAD AND/OR SELCT GATE, 16SOIC | element14 |
Logic, Quad And/Or Selct Gate, 16Soic | Newark Electronics |
Where can I find additional details, specifications and documents for a CD4019BM?
Additional datasheets, footprints and schematics for CD4019BM are listed on our Part Details page. You can also find images and similar parts to CD4019BM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4019BM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4019BM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4019BM fall under?
The CD4019BM is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to CD4019BM when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4019BM you can contact the distributor directly for product support, shipping queries etc.
Is the CD4019BM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4019BM have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for CD4019BM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4019BM often in real-time on the comparison pages.
What if I can't find stock of CD4019BM?
You can fill out our help required form which you can use to request a quote for CD4019BM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.