Status: | Unknown |
---|---|
Series: | CD4000 LOGIC Series |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.39 |
845
|
Buy Now | |
Schukat Electronic | US$0.50 |
1,200
|
Buy Now | |
Newark Electronics | US$0.96 |
845
|
Buy Now | |
element14 | US$1.20 |
845
|
Buy Now | |
Chip One Stop | US$0.19 |
738
|
Buy Now | |
Transfer Multisort Elektronik | US$0.30 |
378
|
Buy Now | |
Jameco Electronics | US$0.22 |
174
|
Buy Now | |
Texas Instruments | US$0.32 |
-
|
Buy Now |
Logic Family / Base Number | CD40193 |
---|---|
Counter Type | Binary Up / Down |
Clock Frequency | 11MHz |
Count Maximum | 15 |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Logic IC Family | CD4000 |
Logic IC Base Number | 40193, 40193 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | CD4000 LOGIC Series |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 40193 |
Count Max | 4 |
Logic IC Function | CMOS Presettable Binary Up/Down Counter (Dual Clock with Reset) |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 3V to 18V |
Termination Type | Through Hole |
Sy U/D Bin Coun(74C193) DIP16 | Schukat Electronic |
Ic, Counter/Multiplier/Divider | Newark Electronics |
IC, COUNTER/MULTIPLIER/DIVIDER | element14 |
IC: digital | Transfer Multisort Elektronik |
CMOS Presettable Binary Up/Down Counter (Dual Clock with Reset) | Texas Instruments |
Where can I find additional details, specifications and documents for a CD40193BE?
Additional datasheets, footprints and schematics for CD40193BE are listed on our Part Details page. You can also find images and similar parts to CD40193BE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD40193BE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD40193BE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD40193BE fall under?
The CD40193BE is listed under Semiconductors - ICs > Logic > Counters.
Can I view similar or alternative parts?
You can view similar parts to CD40193BE when available in the Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD40193BE you can contact the distributor directly for product support, shipping queries etc.
Is the CD40193BE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD40193BE have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for CD40193BE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD40193BE often in real-time on the comparison pages.
What if I can't find stock of CD40193BE?
You can fill out our help required form which you can use to request a quote for CD40193BE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.