Status: | Unknown |
---|---|
Series: | CD4000 LOGIC Series |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.55
|
200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.40
|
1,105
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
270
in stock
|
Buy Now | |
element14
from US$0.87
|
201
in stock
|
Buy Now | |
Jameco Electronics
from US$0.29
|
178
in stock
|
Buy Now | |
Newark Electronics
from US$0.91
|
-
|
Buy Now | |
Texas Instruments
from US$0.30
|
-
|
Buy Now |
Logic Family / Base Number | CD4018 |
---|---|
Counter Type | Presettable |
Clock Frequency | 8.5MHz |
Count Maximum | 31 |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Logic IC Family | CD4000 |
Logic IC Base Number | 4018, 4018 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | CD4000 LOGIC Series |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 4018 |
Device Marking | 4018 |
IC Generic Number | 4018 |
Logic Function Number | 4018 |
Logic IC Function | CMOS Presettable Divide-By-N Counter |
Operating Temperature Range | -55°C to +125°C |
Output Current | 6.8mA |
Output Current Max | 6.8mA |
Supply Voltage Range | 3V to 18V |
Termination Type | Through Hole |
IC: digital | Transfer Multisort Elektronik |
IC, LOGIC, 4000, COUNTER | element14 |
Ic, Logic, 4000, Counter | Newark Electronics |
CMOS Presettable Divide-By-N Counter | Texas Instruments |
Where can I find additional details, specifications and documents for a CD4018BE?
Additional datasheets, footprints and schematics for CD4018BE are listed on our Part Details page. You can also find images and similar parts to CD4018BE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4018BE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4018BE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4018BE fall under?
The CD4018BE is listed under Semiconductors - ICs > Logic > Counters.
Can I view similar or alternative parts?
You can view similar parts to CD4018BE when available in the Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4018BE you can contact the distributor directly for product support, shipping queries etc.
Is the CD4018BE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4018BE have stock available?
Authorised distributors including Transfer Multisort Elektronik, Chip One Stop, element14, Farnell and Jameco Electronics have stock available or on a lead time for CD4018BE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4018BE often in real-time on the comparison pages.
What if I can't find stock of CD4018BE?
You can fill out our help required form which you can use to request a quote for CD4018BE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.