Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Logic Family / Base Number | CD40175 |
---|---|
Flip-Flop Type | D |
Propagation Delay | 70ns |
Frequency | 14MHz |
Output Current | - |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Trigger Type | Positive Edge |
IC Output Type | Differential |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Logic IC Family | CD4000 |
Logic IC Base Number | 40175 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a CD40175BMT?
Additional datasheets, footprints and schematics for CD40175BMT are listed on our Part Details page. You can also find images and similar parts to CD40175BMT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD40175BMT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD40175BMT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD40175BMT fall under?
The CD40175BMT is listed under Semiconductors - ICs > Logic > Flip Flops.
Can I view similar or alternative parts?
You can view similar parts to CD40175BMT when available in the Flip Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD40175BMT you can contact the distributor directly for product support, shipping queries etc.
Is the CD40175BMT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD40175BMT have stock available?
There is no stock from authorised distributors for CD40175BMT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD40175BMT often in real-time on the comparison pages.
What if I can't find stock of CD40175BMT?
You can fill out our help required form which you can use to request a quote for CD40175BMT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.