Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
Transfer Multisort Elektronik
from US$0.59
|
210
in stock
|
Buy Now |
Logic Family / Base Number | CD40175 |
---|---|
Flip-Flop Type | D |
Propagation Delay | 70ns |
Frequency | 14MHz |
Output Current | 6.8mA |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Trigger Type | Positive Edge |
IC Output Type | Complementary |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Logic IC Family | CD4000 |
Logic IC Base Number | 40175, 40175 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic IC Function | Quad D-Type Flip-Flop |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 3V to 18V |
Termination Type | Surface Mount Device |
IC: digital | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a CD40175BM?
Additional datasheets, footprints and schematics for CD40175BM are listed on our Part Details page. You can also find images and similar parts to CD40175BM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD40175BM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD40175BM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD40175BM fall under?
The CD40175BM is listed under Semiconductors - ICs > Logic > Flip Flops.
Can I view similar or alternative parts?
You can view similar parts to CD40175BM when available in the Flip Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD40175BM you can contact the distributor directly for product support, shipping queries etc.
Is the CD40175BM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD40175BM have stock available?
Authorised distributors including Transfer Multisort Elektronik have stock available or on a lead time for CD40175BM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD40175BM often in real-time on the comparison pages.
What if I can't find stock of CD40175BM?
You can fill out our help required form which you can use to request a quote for CD40175BM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.