Status: | Unknown |
---|---|
Series: | CD4000 LOGIC Series |
RoHS: | Unknown |
Prices starting from US$0.28
Logic Family / Base Number | CD40174 |
---|---|
Flip-Flop Type | D |
Propagation Delay | 50ns |
Frequency | 8MHz |
Output Current | 6.8mA |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Trigger Type | Positive Edge |
IC Output Type | Non Inverted |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Logic IC Family | CD4000 |
Logic IC Base Number | 40174, 40174 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | CD4000 LOGIC Series |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 40174 |
Device Marking | CD40174BE |
IC Generic Number | 40174 |
Logic Function Number | 40174 |
Logic IC Function | Hex D-Type Flip-Flop |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 3V to 18V |
Cmos Hex D-Type Flip-Flop, 40174 | Newark Electronics |
CMOS HEX D-TYPE FLIP-FLOP, 40174 | element14 |
IC: digital | Transfer Multisort Elektronik |
CMOS Hex D-Type Flip-Flop CD40174BE | RS |
CMOS Hex D-Type Flip-Flop | Texas Instruments |
Where can I find additional details, specifications and documents for a CD40174BE?
Additional datasheets, footprints and schematics for CD40174BE are listed on our Part Details page. You can also find images and similar parts to CD40174BE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD40174BE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD40174BE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD40174BE fall under?
The CD40174BE is listed under Semiconductors - ICs > Logic > Flip Flops.
Can I view similar or alternative parts?
You can view similar parts to CD40174BE when available in the Flip Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD40174BE you can contact the distributor directly for product support, shipping queries etc.
Is the CD40174BE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD40174BE have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for CD40174BE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD40174BE often in real-time on the comparison pages.
What if I can't find stock of CD40174BE?
You can fill out our help required form which you can use to request a quote for CD40174BE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.