Analogue Switch Type | SPST |
---|---|
No. of Channels | 4Channels |
On State Resistance Max | 400ohm |
Supply Voltage Range | 3V to 18V |
Analogue Switch Case | TSSOP |
No. of Pins | 14Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Analogue Switch Case Style | TSSOP |
Bandwidth | 40MHz |
Logic Case Style | TSSOP |
Logic IC Base Number | 4016 |
Logic IC Function | Quad Bilateral Switch |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Max | 18V |
Supply Voltage Min | 3V |
Termination Type | Surface Mount Device |
Turn Off Time | 15ns |
Turn On Time | 15ns |
100-pA on-state leakage current, 20-V, 1:1 (SPST), 4-channel analog switch | Texas Instruments |
Where can I find additional details, specifications and documents for a CD4016BPW?
Additional datasheets, footprints and schematics for CD4016BPW are listed on our Part Details page. You can also find images and similar parts to CD4016BPW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4016BPW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4016BPW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4016BPW fall under?
The CD4016BPW is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to CD4016BPW when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4016BPW you can contact the distributor directly for product support, shipping queries etc.
Is the CD4016BPW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4016BPW have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for CD4016BPW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4016BPW often in real-time on the comparison pages.
What if I can't find stock of CD4016BPW?
You can fill out our help required form which you can use to request a quote for CD4016BPW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.