Status: | Unknown |
---|---|
Series: | CD4000 LOGIC Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
765
in stock
|
Buy Now | |
Texas Instruments
from US$0.13
|
4,053
in stock
|
Buy Now | |
Jameco Electronics
from US$0.35
|
873
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
854
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
483
in stock
|
Buy Now | |
Schukat Electronic
from US$0.24
|
250
in stock
|
Buy Now | |
element14
from US$0.24
|
244
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
241
in stock
|
Buy Now | |
Farnell
from US$0.25
|
241
in stock
|
Buy Now |
No. of Channels | 4Channels |
---|---|
Analogue Switch Type | SPST |
On State Resistance Max | 400ohm |
Supply Voltage Range | 3V to 18V |
Analogue Switch Case | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | CD4000 LOGIC Series |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Analogue Switch Case Style | DIP |
Bandwidth | 40MHz |
Base Number | 4016 |
Logic Case Style | DIP |
Logic IC Base Number | 4016 |
Logic IC Function | Quadruple Bilateral Switch |
On Resistance Rds(on) | 660ohm |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage | 18V |
Supply Voltage Max | 18V |
Supply Voltage Min | 3V |
Termination Type | Through Hole |
Turn Off Time | 30ns |
Turn On Time | 30ns |
100-pA on-state leakage current, 20-V, 1:1 (SPST), 4-channel analog switch | Texas Instruments |
IC: digital | Transfer Multisort Elektronik |
Analog Switch Quad SPST | RS |
Quad Bilateral Switch DIP14 | Schukat Electronic |
IC, CMOS QUAD SWITCH, PDIP14, 18V | element14 |
Ic, Cmos Quad Switch, Pdip14, 18V | Newark Electronics |
Where can I find additional details, specifications and documents for a CD4016BE?
Additional datasheets, footprints and schematics for CD4016BE are listed on our Part Details page. You can also find images and similar parts to CD4016BE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4016BE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4016BE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4016BE fall under?
The CD4016BE is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to CD4016BE when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4016BE you can contact the distributor directly for product support, shipping queries etc.
Is the CD4016BE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4016BE have stock available?
Authorised distributors including Texas Instruments, Jameco Electronics, Transfer Multisort Elektronik, RS and Chip One Stop have stock available or on a lead time for CD4016BE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4016BE often in real-time on the comparison pages.
What if I can't find stock of CD4016BE?
You can fill out our help required form which you can use to request a quote for CD4016BE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.