Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.40
|
1,243
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
719
in stock
|
Buy Now | |
Schukat Electronic
from US$0.28
|
525
in stock
|
Buy Now | |
Jameco Electronics
from US$0.42
|
62
in stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
-
|
Buy Now | |
element14
from US$0.55
|
-
|
Buy Now | |
Texas Instruments
from US$0.29
|
-
|
Buy Now | |
Farnell
from US$0.29
|
-
|
Buy Now |
Logic Family / Base Number | CD4015 |
---|---|
Shift Register Function | Serial to Parallel |
No. of Elements | 2 Element, 2Elements |
No. of Bits Per Element | 4bit |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
IC Output Type | CMOS |
Logic IC Family | CD4000 |
Logic IC Base Number | 4015 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Type | Serial to Parallel Converter |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 3V to 18V |
IC: digital | Transfer Multisort Elektronik |
Counter Shift Registers, CD4015BE | RS |
Dual 4Bit Stat Reg DIP16 | Schukat Electronic |
16 Lead Pdip Rohs Compliant: Yes |TEXAS INSTRUMENTS CD4015BE. | Newark Electronics |
CMOS Dual 4-Stage Static Shift Register | Texas Instruments |
Where can I find additional details, specifications and documents for a CD4015BE.?
Additional datasheets, footprints and schematics for CD4015BE. are listed on our Part Details page. You can also find images and similar parts to CD4015BE. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4015BE. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4015BE. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4015BE. fall under?
The CD4015BE. is listed under Semiconductors - ICs > Logic > Shift Registers.
Can I view similar or alternative parts?
You can view similar parts to CD4015BE. when available in the Shift Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4015BE. you can contact the distributor directly for product support, shipping queries etc.
Is the CD4015BE. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4015BE. have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Chip One Stop, Schukat Electronic and Jameco Electronics have stock available or on a lead time for CD4015BE..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4015BE. often in real-time on the comparison pages.
What if I can't find stock of CD4015BE.?
You can fill out our help required form which you can use to request a quote for CD4015BE. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.