Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
Transfer Multisort Elektronik
from US$0.62
|
182
in stock
|
Buy Now |
Logic Family / Base Number | CD4014 |
---|---|
Shift Register Function | Parallel to Serial Serial to Serial |
No. of Elements | 1 Element, 1Elements |
No. of Bits Per Element | 8bit |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
IC Output Type | Standard |
Logic IC Family | CD4000 |
Logic IC Base Number | 4014, 4014 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Frequency | 17MHz |
Input Current Max | 1µA |
Logic IC Function | 8-Stage Static Shift Register |
Logic Type | Shift Register |
Operating Temperature Range | -55°C to +125°C |
Power Dissipation Ptot Max | 500mW |
Supply Voltage Range | 3V to 18V |
Termination Type | Surface Mount Device |
IC: digital | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a CD4014BM?
Additional datasheets, footprints and schematics for CD4014BM are listed on our Part Details page. You can also find images and similar parts to CD4014BM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4014BM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4014BM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4014BM fall under?
The CD4014BM is listed under Semiconductors - ICs > Logic > Shift Registers.
Can I view similar or alternative parts?
You can view similar parts to CD4014BM when available in the Shift Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4014BM you can contact the distributor directly for product support, shipping queries etc.
Is the CD4014BM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4014BM have stock available?
Authorised distributors including Transfer Multisort Elektronik have stock available or on a lead time for CD4014BM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4014BM often in real-time on the comparison pages.
What if I can't find stock of CD4014BM?
You can fill out our help required form which you can use to request a quote for CD4014BM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.