Logic Family / Base Number | CD4013 |
---|---|
Flip-Flop Type | D |
Propagation Delay | 45ns |
Frequency | 24MHz |
Output Current | 6.8mA |
Logic Case Style | TSSOP |
No. of Pins | 14Pins |
Supply Voltage Min | 3V |
CMOS Dual D-Type Flip Flop | Texas Instruments |
Logic, Flip Flop, D, 45Ns, Tssop-14, Ful | Newark Electronics |
Where can I find additional details, specifications and documents for a CD4013BPWR?
Additional datasheets, footprints and schematics for CD4013BPWR are listed on our Part Details page. You can also find images and similar parts to CD4013BPWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4013BPWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4013BPWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4013BPWR fall under?
The CD4013BPWR is listed under Semiconductors - ICs > Logic > Flip Flops.
Can I view similar or alternative parts?
You can view similar parts to CD4013BPWR when available in the Flip Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4013BPWR you can contact the distributor directly for product support, shipping queries etc.
Is the CD4013BPWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4013BPWR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for CD4013BPWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4013BPWR often in real-time on the comparison pages.
What if I can't find stock of CD4013BPWR?
You can fill out our help required form which you can use to request a quote for CD4013BPWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.