Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.46
|
14,668
in stock
|
Buy Now | |
Texas Instruments
from US$0.19
|
26,025
in stock
|
Buy Now | |
Farnell
from US$0.47
|
5,905
in stock
|
Buy Now | |
element14
from US$0.44
|
5,895
in stock
|
Buy Now | |
Jameco Electronics
from US$0.39
|
2,762
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.29
|
2,538
in stock
|
Buy Now | |
Schukat Electronic
from US$0.32
|
1,975
in stock
|
Buy Now | |
Rapid Electronics
from US$0.47
|
1,080
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
825
in stock
|
Buy Now | |
Micros
from US$0.28
|
700
in stock
|
Buy Now | |
Newark Electronics
from US$0.69
|
-
|
Buy Now |
Flip-Flop Type | D |
---|---|
Propagation Delay | 45ns |
Frequency | 12MHz |
Output Current | 6.8mA |
Trigger Type | Positive Edge |
IC Output Type | Differential / Complementary |
Supply Voltage Range | 3V to 18V |
CMOS Dual D-Type Flip Flop | Texas Instruments |
Flip Flop D-Type Pos-Edge 2-Element | RS |
IC, 4000 CMOS, 4013, DIP14, 18V | Farnell |
Major Brands CD4013 DUAL D-TYPE FLIP-FLOP DIP-14 20 pcs | Jameco Electronics |
IC: digital | Transfer Multisort Elektronik |
Dual D Flip-Flop DIP14 | Schukat Electronic |
Texas Instruments CD4013BE Dual D Type Flip Flop | Rapid Electronics |
Dual D-Type Flip-Flop | Micros |
Ic, 4000 Cmos, 4013, Dip14, 18V | Newark Electronics |
Where can I find additional details, specifications and documents for a CD4013BE?
Additional datasheets, footprints and schematics for CD4013BE are listed on our Part Details page. You can also find images and similar parts to CD4013BE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4013BE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4013BE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4013BE fall under?
The CD4013BE is listed under Semiconductors - ICs > Logic > Flip Flops.
Can I view similar or alternative parts?
You can view similar parts to CD4013BE when available in the Flip Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4013BE you can contact the distributor directly for product support, shipping queries etc.
Is the CD4013BE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4013BE have stock available?
Authorised distributors including Texas Instruments, RS, Farnell, element14 and Jameco Electronics have stock available or on a lead time for CD4013BE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4013BE often in real-time on the comparison pages.
What if I can't find stock of CD4013BE?
You can fill out our help required form which you can use to request a quote for CD4013BE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.