Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | CD4011 |
---|---|
Logic Type | NAND |
Output Current | 6.8mA |
No. of Inputs | 2 |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Logic Case Style | TSSOP |
No. of Pins | 14Pins |
Product Range | - |
4-ch, 2-input, 3-V to 18-V NAND gates | Texas Instruments |
IC: digital | Transfer Multisort Elektronik |
Quad Nand Gate, 2I/P, Tssop-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a CD4011BPWR?
Additional datasheets, footprints and schematics for CD4011BPWR are listed on our Part Details page. You can also find images and similar parts to CD4011BPWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4011BPWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4011BPWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4011BPWR fall under?
The CD4011BPWR is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to CD4011BPWR when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4011BPWR you can contact the distributor directly for product support, shipping queries etc.
Is the CD4011BPWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4011BPWR have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for CD4011BPWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4011BPWR often in real-time on the comparison pages.
What if I can't find stock of CD4011BPWR?
You can fill out our help required form which you can use to request a quote for CD4011BPWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.