No. of Inputs | 4 |
---|---|
Output Current | 6.8mA |
Propagation Delay | 180ns |
No. of Pins | 16Pins |
Logic Case Style | TSSOP |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Logic Type | Low to High Voltage Level shifter |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
CMOS Quad Low-to-High Voltage Level Shifter (20V Rating) | Texas Instruments |
Quad Voltage Level Shifter, Tssop-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a CD40109BPWR?
Additional datasheets, footprints and schematics for CD40109BPWR are listed on our Part Details page. You can also find images and similar parts to CD40109BPWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD40109BPWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD40109BPWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD40109BPWR fall under?
The CD40109BPWR is listed under Semiconductors - ICs > Logic > Level Shifters.
Can I view similar or alternative parts?
You can view similar parts to CD40109BPWR when available in the Level Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD40109BPWR you can contact the distributor directly for product support, shipping queries etc.
Is the CD40109BPWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD40109BPWR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for CD40109BPWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD40109BPWR often in real-time on the comparison pages.
What if I can't find stock of CD40109BPWR?
You can fill out our help required form which you can use to request a quote for CD40109BPWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.