CD40107BM96 Logic by Texas Instruments

BUFFER/DRIVER DUAL NAND SOIC-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.09

Distributor Stock
Logo for Farnell
Farnell
from US$0.14
555
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.09
53,625
in stock
Buy Now
Logo for element14
element14
from US$0.14
555
in stock
Buy Now

Specifications

Logic Family / Base Number CD40107
Logic Device Type Buffer Driver
Logic Case Style SOIC
No. of Pins 8Pins
Supply Voltage Min 3V
Supply Voltage Max 18V
Logic IC Family CD4000
Logic IC Base Number 40107
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

2-ch, 2-input, 3-V to 18-V NAND gates with open-drain outputs | Texas Instruments
BUFFER/DRIVER, DUAL NAND, SOIC-8 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CD40107BM96?

Additional datasheets, footprints and schematics for CD40107BM96 are listed on our Part Details page. You can also find images and similar parts to CD40107BM96 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CD40107BM96 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD40107BM96 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CD40107BM96 fall under?

The CD40107BM96 is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.

Can I view similar or alternative parts?

You can view similar parts to CD40107BM96 when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CD40107BM96 you can contact the distributor directly for product support, shipping queries etc.

Is the CD40107BM96 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CD40107BM96 have stock available?

Authorised distributors including Texas Instruments, element14 and Farnell have stock available or on a lead time for CD40107BM96.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CD40107BM96 often in real-time on the comparison pages.

What if I can't find stock of CD40107BM96?

You can fill out our help required form which you can use to request a quote for CD40107BM96 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay