Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | CD40106 |
---|---|
Logic Type | Inverter Schmitt Trigger |
Output Current | 6.8mA |
No. of Inputs | 1 |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Logic Case Style | TSSOP |
No. of Pins | 14Pins |
Logic IC Family | CD4000 |
Logic IC Base Number | 40106, 40106 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic IC Function | Hex Schmitt-Trigger |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 3V to 18V |
Termination Type | Surface Mount Device |
IC: digital | Transfer Multisort Elektronik |
Logic, Hex Schmitt Trigger, 14Tssop | Newark Electronics |
LOGIC, HEX SCHMITT TRIGGER, 14TSSOP | element14 |
Where can I find additional details, specifications and documents for a CD40106BPW?
Additional datasheets, footprints and schematics for CD40106BPW are listed on our Part Details page. You can also find images and similar parts to CD40106BPW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD40106BPW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD40106BPW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD40106BPW fall under?
The CD40106BPW is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to CD40106BPW when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD40106BPW you can contact the distributor directly for product support, shipping queries etc.
Is the CD40106BPW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD40106BPW have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for CD40106BPW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD40106BPW often in real-time on the comparison pages.
What if I can't find stock of CD40106BPW?
You can fill out our help required form which you can use to request a quote for CD40106BPW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.