Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.20
|
805
in stock
|
Buy Now | |
Texas Instruments
from US$0.34
|
72,182
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.81
|
1,289
in stock
|
Buy Now | |
Chip One Stop
from US$0.80
|
44
in stock
|
Buy Now | |
Newark Electronics
from US$1.03
|
-
|
Buy Now | |
element14
from US$0.26
|
-
|
Buy Now | |
Farnell
from US$0.29
|
-
|
Buy Now |
Logic Family / Base Number | CD40106 |
---|---|
Logic Type | Inverter Schmitt Trigger |
Output Current | 6.8mA |
No. of Inputs | 1 |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Logic Case Style | SOIC |
No. of Pins | 14Pins |
Logic IC Family | CD4000 |
Logic IC Base Number | 40106, 40106 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 40106 |
Device Marking | CD40106BM |
IC Generic Number | 40106 |
Logic Function Number | 40106 |
Logic IC Function | Hex Schmitt Trigger |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 3V to 18V |
6-ch, 3-V to 18-V inverters with Schmitt-Trigger inputs | Texas Instruments |
IC: digital | Transfer Multisort Elektronik |
Inverter Schmitt Trig Hex CMOS 14P SOIC | RS |
Ic, Hex Schmitt Trigger, Cmos, 14Soic | Newark Electronics |
Where can I find additional details, specifications and documents for a CD40106BM?
Additional datasheets, footprints and schematics for CD40106BM are listed on our Part Details page. You can also find images and similar parts to CD40106BM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD40106BM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD40106BM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD40106BM fall under?
The CD40106BM is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to CD40106BM when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD40106BM you can contact the distributor directly for product support, shipping queries etc.
Is the CD40106BM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD40106BM have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, RS, Chip One Stop and Newark Electronics have stock available or on a lead time for CD40106BM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD40106BM often in real-time on the comparison pages.
What if I can't find stock of CD40106BM?
You can fill out our help required form which you can use to request a quote for CD40106BM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.