CD4007UBE Logic by Texas Instruments

IC COMPLEMENTARY INVERT. 4007

Status: Unknown
Series: CD4000 LOGIC Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.18


Distributor Starting From Stock
Logo for Jameco Electronics Jameco Electronics US$0.42
1,654
Buy Now
Logo for Chip One Stop Chip One Stop US$0.33
900
Buy Now
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik US$0.27
688
Buy Now
Logo for Newark Electronics Newark Electronics US$0.69
4
Buy Now
Logo for element14 element14 US$0.34
4
Buy Now
Logo for Farnell Farnell US$0.37
4
Buy Now
Logo for Texas Instruments Texas Instruments US$0.18
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Logic Family / Base Number CD4007
Logic Type Inverter
Output Current 6.8mA
No. of Inputs 1
Supply Voltage Min 3V
Supply Voltage Max 18V
Logic Case Style DIP
No. of Pins 14Pins
Logic IC Family CD4000
Logic IC Base Number 4007, 4007
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Product Range CD4000 LOGIC Series
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Base Number 4007
IC Generic Number 4007
Logic Function Number 4007
Logic IC Function Dual Complementary Pair Plus Inverter
No. of Gates 2
Operating Temperature Range -55°C to +125°C
Supply Voltage Range 3V to 18V
Termination Type Through Hole

Alternative Descriptions

IC: digital | Transfer Multisort Elektronik
Dual Complementary Pair Plus Inverter | RS
Ic, Complementary Invert., 4007 | Newark Electronics
IC, COMPLEMENTARY INVERT., 4007 | element14
CMOS dual complementary pair plus inverter | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CD4007UBE?

Additional datasheets, footprints and schematics for CD4007UBE are listed on our Part Details page. You can also find images and similar parts to CD4007UBE on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CD4007UBE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4007UBE price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CD4007UBE fall under?

The CD4007UBE is listed under Semiconductors - ICs > Logic > Gates & Inverters.

Can I view similar or alternative parts?

You can view similar parts to CD4007UBE when available in the Gates & Inverters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CD4007UBE you can contact the distributor directly for product support, shipping queries etc.

Is the CD4007UBE RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CD4007UBE have stock available?

Authorised distributors including Jameco Electronics, Chip One Stop, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for CD4007UBE.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CD4007UBE often in real-time on the comparison pages.

What if I can't find stock of CD4007UBE?

You can fill out our help required form which you can use to request a quote for CD4007UBE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay