Status: | Unknown |
---|---|
Series: | CD4000 LOGIC Series |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.53 |
10,150
|
Buy Now | |
Texas Instruments | US$0.19 |
374,274
|
Buy Now | |
element14 | US$0.27 |
3,355
|
Buy Now | |
Farnell | US$0.26 |
3,355
|
Buy Now | |
Newark Electronics | US$0.66 |
3,295
|
Buy Now | |
Schukat Electronic | US$0.30 |
2,675
|
Buy Now | |
Transfer Multisort Elektronik | US$0.25 |
1,677
|
Buy Now | |
Rapid Electronics | US$0.43 |
1,420
|
Buy Now | |
Jameco Electronics | US$0.39 |
772
|
Buy Now | |
Micros | US$0.28 |
600
|
Buy Now | |
Chip One Stop | US$0.37 |
87
|
Buy Now |
Logic Family / Base Number | CD4001 |
---|---|
Logic Type | NOR |
Output Current | 6.8mA |
No. of Inputs | 2 |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Logic Case Style | DIP |
No. of Pins | 14Pins |
Logic IC Family | CD4000 |
Logic IC Base Number | 4001, 4001 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | CD4000 LOGIC Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 4001 |
Device Marking | 4001 |
IC Generic Number | 4001 |
Logic Function Number | 4001 |
Logic IC Function | Quadruple 2-Input NOR Gate |
No. of Gates | 4 |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 3V to 18V |
Termination Type | Through Hole |
4-ch, 2-input, 3-V to 18-V NOR gates | Texas Instruments |
NOR Gate 4-Element 2-IN | RS |
IC, NOR, QUAD, 4000 CMOS, 14DIP | element14 |
Ic, Nor, Quad, 4000 Cmos, 14Dip | Newark Electronics |
Quad 2Input NOR Gate DIP14 | Schukat Electronic |
IC: digital | Transfer Multisort Elektronik |
Texas Instruments CD4001BE Quad 2 Input NOR Gate | Rapid Electronics |
Quad 2-Input NOR Gate | Micros |
Where can I find additional details, specifications and documents for a CD4001BE?
Additional datasheets, footprints and schematics for CD4001BE are listed on our Part Details page. You can also find images and similar parts to CD4001BE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4001BE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4001BE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4001BE fall under?
The CD4001BE is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to CD4001BE when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4001BE you can contact the distributor directly for product support, shipping queries etc.
Is the CD4001BE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4001BE have stock available?
Authorised distributors including Texas Instruments, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for CD4001BE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4001BE often in real-time on the comparison pages.
What if I can't find stock of CD4001BE?
You can fill out our help required form which you can use to request a quote for CD4001BE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.